54111-820231250LF详情
Amphenol 54111-820231250LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (15)/GOLD FLASH OVER PALLADIUM NICKEL (15)
Rohs Code
有
Manufacturer Part Number
54111-820231250LF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.61
Manufacturer Series
54111
JESD-609代码
e3
连接器类型
板堆叠连接器
触点表面处理 终端
MATTE TIN (79) OVER NICKEL (50)
达到SVHC
unknown
54111-820231250LF拓展信息








哦! 它是空的。