57-02361详情
Amphenol 57-02361重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
铜锌合金
Voltage, Rating
600 V
Connector End A Pin Count
7 Position
Factory Pack QuantityFactory Pack Quantity
1
Connector End B
RJ45
Connector End A
Receptacle
Manufacturer
Amphenol
Brand
Amphenol CONEC
Tradename
SuperCon
类型
以太网线缆
性别
Female / Male
子类别
电缆组件
额定电流
1.5 A, 14 A
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
知识产权评级
IP67
57-02361拓展信息
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。