58-149020-39S详情
Amphenol 58-149020-39S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Real-Time Spatial AI and CV Camera with International Power Supply
Maximum Operating Temperature
+ 50 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
USB
Video Format Supported
H.256
Part # Aliases
A00110-INTL
Manufacturer
Luxonis
Display Resolution - Pixels
1280 x 800
Brand
Luxonis
Tradename
DepthAI
RoHS
Details
Number of frames per second
120 fps
系列
OpenCV AI Kit (OAK)
子类别
Cameras & Accessories
工作电源电压
5 V
产品类别
Cameras
产品
AI Cameras
产品类别
Cameras & Camera Modules
58-149020-39S拓展信息








哦! 它是空的。