58-179062-02S详情
Amphenol 58-179062-02S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
SFP-XSM-10K-XFP
Manufacturer
B+B SmartWorx
Brand
B+B SmartWorx
RoHS
Details
子类别
光纤
工作电源电压
3.3 V
数据率
10 Gb/s
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
58-179062-02S拓展信息








哦! 它是空的。