602GB06EG1626PZ586详情
Amphenol 602GB06EG1626PZ586重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
Voltage type
AC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
RoHS
Non-Compliant
终端
Crimp
定位的数量
26
军用标准
MIL-DTL-26482
触点性别
Male
镀层
Cadmium, Chromate
602GB06EG1626PZ586拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。