602GB18808详情
Amphenol 602GB18808重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26482
Unit Weight
0.211644 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTD
Tradename
26482
RoHS
N
For Use With
602GB Series Shell Size 8
系列
62GB 26482
包装
Bulk
类型
虚拟贮存插座
子类别
Circular Connectors
军用标准
MIL-DTL-26482
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
602GB18808拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。