602GB18814详情
Amphenol 602GB18814重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTD
Tradename
26482
For Use With
602GB Series Shell Size 14
系列
602GB 26482 II
类型
虚拟贮存插座
子类别
Circular Connectors
军用标准
MIL-DTL-26482
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
602GB18814拓展信息








哦! 它是空的。