62GB-1070-20(416)详情
Amphenol 62GB-1070-20(416)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
本体材质
Aluminium
RoHS
Compliant
Shell Sizes
20
Unit Weight
0.634931 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTD
系列
62GB
性别
Male
子类别
Circular Connectors
军用标准
MIL-DTL-26482
产品类别
Circular MIL Spec Tools, Hardware & Accessories
完成
Nickel
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
无SVHC
62GB-1070-20(416)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。