62GB53931608PC416详情
Amphenol 62GB53931608PC416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
5400 - 5400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
250 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
26482
RoHS
Details
系列
62GB 26482
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
62GB53931608PC416拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。