62GB54031006SN771详情
Amphenol 62GB54031006SN771重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
316 Stainless Steel
Maximum Cable Diameter (mm)
44 mm
Minimum Cable Diameter (mm)
34 mm
Angle
Straight
Manufacturer Part Number
SCG-M504
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Cable Gland
RoHS
有
组成
Metallic
知识产权评级
IP68
62GB54031006SN771拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。