62GB56TG142PY(416)详情
Amphenol 62GB56TG142PY(416)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer
ABB
Manufacturer Part Number
ACS401602015VT
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
14-2
Contact Materials
Iron-Nickel
Mounting
电缆安装
操作温度
-55 to 125 °C
性别
Plug
应力消除
无
产品长度
24.79 mm
62GB56TG142PY(416)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。