62GB5842016P771详情
Amphenol 62GB5842016P771重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Manufacturer Part Number
T090683
Manufacturer
Mersen, formerly Ferraz Shawmut
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Bayonet
Brand
Amphenol LTD
系列
62GB
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
黑锌钴
产品
E Nuts
产品类别
圆形MIL规格后壳
62GB5842016P771拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。