62GB58622详情
Amphenol 62GB58622重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Panel Cutout
Round
Shell Style#
Straight
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol LTD
Manufacturer Part Number
62GB-586-22
Shell Sizes
22
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.61
Manufacturer Series
62GB
系列
62GB
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
橄榄色锌钴
军用连接器配件名称
环项
产品
盆景后壳
产品类别
圆形MIL规格后壳
62GB58622拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。