62GB72018416详情
Amphenol 62GB72018416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
KLM-1/2
Approvals
CE;CSA;UL
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol LTD
系列
62GB
子类别
Circular Connectors
额定电流
0.5
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
62GB72018416拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。