62GB-738-10详情
Amphenol 62GB-738-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
For Use With
62GB Series Circular Connectors
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol LTD
Tradename
26482
RoHS
Details
Manufacturer Part Number
62GB-738-10
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.14
Manufacturer Series
62GB-738-10
系列
62GB 26482
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
项目帽
产品
Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
13.23 mm
62GB-738-10拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。