62GB81224详情
Amphenol 62GB81224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol LTD
Manufacturer
Amphenol
Manufacturer Part Number
62GB-812-24
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.7
Manufacturer Series
62GB-812
系列
62GB
子类别
Circular Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
装配项目名称
PROTECTIVE COVER
产品
Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
62GB81224拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。