65494-020详情
Amphenol 65494-020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
65494-020
Part Life Cycle Code
Obsolete
Ihs Manufacturer
DUPONT ELECTRONICS INC
Risk Rank
5.65
Manufacturer Series
65494
Number of Rows Loaded
4
连接器类型
板连接器
附加功能
APPLICATION: DAISY CHAIN, SOLDERED DIRECTLY TO THE BOARD
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
16
Reach合规守则
unknown
触点性别
MALE
UL可燃性规范
94V-0
终端类型
IDC
65494-020拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。