67996-226详情
Amphenol 67996-226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/GXT
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon/LCP (Liquid Crystal Polymer)/PCT (Polychlorinated Terphenyl)
Contact Materials
磷青铜
Mounting
通孔
操作温度
-65 to 125 °C
性别
Header
螺距
2.5400 mm
房屋颜色
Black
产品长度
33.02 mm
67996-226拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。