6STD15PCT99S40X详情
Amphenol 6STD15PCT99S40X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
RoHS
有
Shell Sizes
2 (A)
Maximum Operating Temperature
+ 105 C
Unit Weight
0.876205 oz
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
螺纹插件
Manufacturer
Amphenol
Brand
Amphenol CONEC
Boardlocks
带板锁
Filtered
Unfiltered
Insulation Materials
Polyester
类型
Plug
定位的数量
15 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊针
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Tin
安装角
直角
产品类别
D-Sub Standard Connectors
知识产权评级
IP67
6STD15PCT99S40X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。