6STD25SAU99R40X详情
Amphenol 6STD25SAU99R40X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Black
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Amphenol
Brand
Amphenol CONEC
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
6STD25SAU99R40X拓展信息








哦! 它是空的。