7012-0795详情
Amphenol 7012-0795重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector B Series
SMP
Cable Types
0.085 Flexible Coax
Connector A Body Style
Straight
RoHS
Details
Connector A Series
SMP
Brand
Amphenol / SV Microwave
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Connector B Body Style
Straight
Connector B Gender
Jack (Female)
Connector A Gender
Jack (Female)
系列
SMP
子类别
电缆组件
阻抗
50 Ohms
电缆长度
2 ft
产品类别
射频电缆组件
产品类别
射频电缆组件
7012-0795拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。