7029-1593详情
Amphenol 7029-1593重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol / SV Microwave
Connector A Series
SMA
RoHS
Details
Connector A Body Style
Straight
Cable Types
0.085 Flexible Coax
Connector B Series
SMA
子类别
电缆组件
阻抗
50 Ohms
电缆长度
3 ft
产品类别
射频电缆组件
产品类别
射频电缆组件
7029-1593拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。