71-454092-05S详情
Amphenol 71-454092-05S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
100
Contact Materials
Brass
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
Multimate
RoHS
Details
系列
Multimate Type III+
包装
Bulk
子类别
Circular Connectors
触点类型
Stamped and Formed
触点性别
Pin (Male)
产品类别
标准圆形触头
产品类别
标准圆形触头
71-454092-05S拓展信息








哦! 它是空的。