72253-62410RALF详情
Amphenol 72253-62410RALF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (15)
Rohs Code
有
Manufacturer Part Number
72253-62410RALF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
5.84
Manufacturer Series
72253
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH OVER PALLADIUM NICKEL (15)
72253-62410RALF拓展信息








哦! 它是空的。