740-342470详情
Amphenol 740-342470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Unit Weight
0.036685 oz
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
类型
Hex
颜色
Silver
子类别
Hardware
镀层
Nickel
螺纹尺寸
M3
产品类别
Standoffs, Spacers & Supports
产品
Spacers
产品类别
Standoffs & Spacers
长度
8 mm
740-342470拓展信息
Amphenol ICC (FCI)
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。