75-069232-08S详情
Amphenol 75-069232-08S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
30
Termination Method
Solder
Contact Classification
(6/24)Signal
Shell Size / Insert Arrangement
32-8
Mounting Styles
Flange
Body Orientation
Straight
Rad Hardened
无
类型
Circular
性别
SKT
接头数量
30(POS)
端口的数量
1(Port)
家人
75
75-069232-08S拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。