75970-S1AV-02LF详情
Amphenol 75970-S1AV-02LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30)
Rohs Code
有
Manufacturer Part Number
75970-S1AV-02LF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.55
Manufacturer Series
75970
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板堆叠连接器
HTS代码
8536.69.40.40
触点表面处理 终端
GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30)
达到SVHC
unknown
75970-S1AV-02LF拓展信息








哦! 它是空的。