77311RS94T03LF详情
Amphenol 77311RS94T03LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (15)
Rohs Code
有
Manufacturer Part Number
77311RS94T03LF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol ICC
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.05
Manufacturer Series
77311
JESD-609代码
e4
连接器类型
板连接器
触点表面处理 终端
GOLD FLASH OVER PALLADIUM NICKEL (15)
达到SVHC
compliant
77311RS94T03LF拓展信息








哦! 它是空的。