77313-G92-18LF详情
Amphenol 77313-G92-18LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
77313
Risk Rank
5.54
Ihs Manufacturer
FCI
Part Life Cycle Code
活跃
Manufacturer
Amphenol FCi
Contact Materials
PHOSPHOR BRONZE
Manufacturer Part Number
77313-G92-18LF
Rohs Code
有
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (30)
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
触点表面处理 终端
GOLD FLASH OVER PALLADIUM NICKEL (30)
达到SVHC
unknown
77313-G92-18LF拓展信息








哦! 它是空的。