77313-S03-58LF详情
Amphenol 77313-S03-58LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (15)
Manufacturer Series
77313
Risk Rank
5.54
Ihs Manufacturer
FCI
Part Life Cycle Code
活跃
Manufacturer
Amphenol FCi
Contact Materials
PHOSPHOR BRONZE
Manufacturer Part Number
77313-S03-58LF
Rohs Code
有
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH OVER PALLADIUM NICKEL (15)
77313-S03-58LF拓展信息








哦! 它是空的。