77313-SACA70LF详情
Amphenol 77313-SACA70LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (15)
Rohs Code
有
Manufacturer Part Number
77313-SACA70LF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.54
Manufacturer Series
77313
JESD-609代码
e4
连接器类型
板连接器
触点表面处理 终端
GOLD FLASH OVER PALLADIUM NICKEL (15)
达到SVHC
unknown
77313-SACA70LF拓展信息








哦! 它是空的。