Amphenol 82-202 (UG-21D/U)
- 收藏
- 对比
82-202 (UG-21D/U)
143-82-202 (UG-21D/U)
配件
--
大陆
立即发货

Rf/Coaxial N Plug Str 50 Ohm Clamp/Solder; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50Ohm; Coaxial Cable Types:Rg8, Rg9, Rg144, Rg165, Rg213, Rg214, Rg216, Rg225 Rohs Compliant: Yes /Amphenol Rf 82-202 (UG-21D/U)
1最小包装量--
82-202 (UG-21D/U)详情
Amphenol 82-202 (UG-21D/U)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver Plated Contacts
Manufacturer Part Number
90591A151-MCMR
Manufacturer
McMaster-Carr
Contact Materials
Brass
连接器类型
N型
阻抗
50ohm
82-202 (UG-21D/U)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。