8253272-3 REV: -详情
Amphenol 8253272-3 REV: -重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Permitted cable outer temperature after assembling without vibration
-25 - 70
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
6.5
Screen over stranding element
None
Category
5
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
20.7
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 2 = stranded
8253272-3 REV: -拓展信息








哦! 它是空的。