83-58DCP-2RFX详情
Amphenol 83-58DCP-2RFX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks, 3 Days
安装类型
CABLE
面板安装
NO
Contact Finish Mating
SILVER
Insulator Material
TFE
Operating Frequency (Max)
0.3 GHz
Manufacturer Part Number
83-58DCP-2RFX
Mounting Styles
STRAIGHT
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.56
Manufacturer Series
UHF
JESD-609代码
e4
连接器类型
RF uhf连接器
附加功能
APPLICABLE CABLES: RG-58/U; RG-141/U
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
铆焊
耦合类型
THREADED
触点表面处理 终端
SILVER
83-58DCP-2RFX拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF








哦! 它是空的。