85J98详情
Amphenol 85J98重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Approvals
CSA
Cable Style
Round
Manufacturer
Crouse Hinds
Grip Type
Bushing Grip with Strain Relief
RoHS
无
Manufacturer Part Number
TECK250-18
Angle
Straight
Minimum Cable Diameter (mm)
61.93 mm
Maximum Cable Diameter (mm)
69.85 mm
组成
Metallic
知识产权评级
IP56
85J98拓展信息








哦! 它是空的。