8609.M41.21.C1详情
Amphenol 8609.M41.21.C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8609.M41.21.C1
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.58
Manufacturer Series
8609
ECCN 代码
EAR99
HTS代码
8536.90.40.00
端子和接线板类型
PCB端子
终端性别
MALE
达到SVHC
compliant
8609.M41.21.C1拓展信息








哦! 它是空的。