86-450097-16S详情
Amphenol 86-450097-16S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Manufacturer
Turck
Range
10 mm
Manufacturer Part Number
1608791
屏蔽/屏蔽
Shielded
输出类型
NO NPN
连接类型
Cable with M12 Connector
电源类型
DC
0个相似型号
86-450097-16S拓展信息
86-450097-16S详情
Amphenol 86-450097-16S重要参数规格及、参数值,及相似型号如下:
RoHS
有
Manufacturer
Turck
Range
10 mm
Manufacturer Part Number
1608791
屏蔽/屏蔽
Shielded
输出类型
NO NPN
连接类型
Cable with M12 Connector
电源类型
DC
86-450097-16S拓展信息