88-331820-27P详情
Amphenol 88-331820-27P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
16B-23
Approvals
CE;cULus
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Relay, Voltage Pulse
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LED
0个相似型号
88-331820-27P拓展信息








哦! 它是空的。