88-527379-61H详情
Amphenol 88-527379-61H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
4
Output Device
Phototransistor
Special Features
Air Conditioners, Home Appliances, TLP188 Consists of Photo Transistors Optically Coupled to GaAlAs Infrared Emitting Diodes, TLP188 is Suitable for Use In Programmable Logic Controllers (PLCs)
Package Type
SO6
系列
TLP 188
通道数量
1
隔离电压
3750 Vrms
0个相似型号
88-527379-61H拓展信息








哦! 它是空的。