88-569719-29P详情
Amphenol 88-569719-29P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
29
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
箱体安装
Body Orientation
Straight
Termination Method
Solder
Shell Size / Insert Arrangement
25-29
零件状态
活跃
类型
Circular
性别
RCP
接头数量
29
触点性别
PIN
端口的数量
1
88-569719-29P拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。