88-640223-32H详情
Amphenol 88-640223-32H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
32
Body Orientation
Straight
Mounting Styles
Jam Nut
Shell Size / Insert Arrangement
13-32
Termination Method
Crimp
Contact Classification
32Signal
Rad Hardened
无
类型
Circular
性别
RCP
接头数量
32(POS)
端口的数量
1(Port)
家人
88
88-640223-32H拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。