901-10199详情
Amphenol 901-10199重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 RF Series
AFI
Side 2 Gender
Plug
Mounting Styles
Flange, 4-Hole
Side 1 Gender
Jack (Female)
Contact Materials
铍铜
Side 1 RF Series
SMA
Manufacturer
Amphenol
Brand
Amphenol RF
包装
切割胶带
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Gold
产品类别
RF Adapters - Between Series
901-10199拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF








哦! 它是空的。