903-499J-91P详情
Amphenol 903-499J-91P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operational Class
IC
Operating Temperature Classification
Commercial
Package Type
SOIC
Temperature Sensor Function
温度传感器
Interface Type
Serial (2-Wire)
Operating Supply Voltage (Max)
3.6(V)
Operating Supply Voltage (Typ)
3.3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
3(V)
Operating Temperature (Min.)
0C
包装
卷带
输出类型
Digital
准确性
±1C/±3C(MAX)(LSB)
决议案
8/10+Sign(b)
供应电流
1.7(mA)
903-499J-91P拓展信息








哦! 它是空的。