91-527369-35J详情
Amphenol 91-527369-35J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
16
Package Type
SO16
Special Features
Can Operate Directly by AC Input Current, Suitable for High-Density Surface Mounting Applications Such as Programmable Controllers And Hybrid IC, TLP292 Consist of Photo Transistor Optically Coupled to Two InGaAs Infrared Emitting Diode
Output Device
Phototransistor
系列
TLP 292-4
通道数量
1
隔离电压
3750 Vrms
91-527369-35J拓展信息








哦! 它是空的。