91-527377-35L详情
Amphenol 91-527377-35L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
4
Package Type
SO4
Special Features
Can Operate Directly by AC Input Current, Suitable for High-Density Surface Mounting Applications Such as Programmable Controllers And Hybrid IC, TLP292 Consist of Photo Transistor Optically Coupled to Two InGaAs Infrared Emitting Diode
Output Device
Phototransistor
系列
TLP 292
通道数量
1
隔离电压
3750 Vrms
91-527377-35L拓展信息








哦! 它是空的。