91-577373-98S详情
Amphenol 91-577373-98S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
4
Package Type
SO4
Special Features
AC/DC Input Module, Can Operate Directly by AC Input Current, Hybrid IC, Ideal for Programmable Controllers, TLP290 Consist of Photo Transistor Optically Coupled to Two Gallium Arsenide Infrared Emitting Diodes
Output Device
Phototransistor
系列
TLP 290
通道数量
1
隔离电压
3750 Vrms
91-577373-98S拓展信息








哦! 它是空的。