91-640203-32N详情
Amphenol 91-640203-32N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
32
Rad Hardened
无
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Wall
类型
Circular
接头数量
32(POS)
触点性别
SKT
端口的数量
1(Port)
家人
91
91-640203-32N拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。