Amphenol 91-MC4F
- 收藏
- 对比
91-MC4F
143-91-MC4F
无类别的
--
大陆
立即发货

CONNECTOR, DIN, JACK, 4 POSITION, No. of Contacts:4Contacts, Gender:Jack, Connector Mounting:Cable Mount, Contact Plating:-, Connector Body Material:Metal Body, Product Range:91 Series, Connector Type:DIN Audio RoHS Compliant: No
1最小包装量--
添加到询价列表







哦! 它是空的。