93-148214-02P详情
Amphenol 93-148214-02P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Unit Weight
0.217288 oz
Factory Pack QuantityFactory Pack Quantity
80
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
Champ 050
包装
Tray
定位的数量
68 Position
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品
Plugs
产品类别
Board to Board & Mezzanine Connectors
可燃性等级
UL 94 V-0
93-148214-02P拓展信息








哦! 它是空的。