93-669850-11P详情
Amphenol 93-669850-11P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Amphenol Socapex
Base Product Number
USB3FTV2SB03
Package
Box
系列
USB3F TV
颜色
Black
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A Female to Cable, Round (Circular Coupling)
规格说明
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
特征
Data Transfer and Charge, Extension Cable, Industrial Environments - IP68, Panel Mount
长度
0.98 (300.0mm)
93-669850-11P拓展信息








哦! 它是空的。